Status: | Unknown |
---|---|
Series: | 3314J Series |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.09
|
280
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
946
in stock
|
Buy Now | |
element14
from US$0.85
|
946
in stock
|
Buy Now | |
Farnell
from US$0.81
|
946
in stock
|
Buy Now | |
RS Americas
from US$1.16
|
285
in stock
|
Buy Now | |
Distrelec
from US$1.19
|
71
in stock
|
Buy Now | |
TTI Europe
from US$0.76
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | 3314J Series |
Power Rating | 250mW |
Resistance Tolerance | ± 20% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Trimmer, Pot, 10K, 1Turn, Smd | Newark Electronics |
TRIMMER, POT, 10KOHM, 20%, 1TURN, SMD | element14 |
3314J SMT top adj cermet trimmer,10K 4mm, Single Turn, PWR-RTG 0.25W | Bourns 3314J-2-103E | RS Americas |
3314J SMT top adj cermet trimmer,10K 4mm | RS |
Bourns Trimmer Potentiometer 10kOhm 250mW | Distrelec |
10K OHM 20% 4MM SINGLETURN | TTI Europe |
Resistor Trimmer, Cermet, 10 kOhm, ± 20%, 250 mW, 1 Turn, Single Turn, Surface Mount | Avnet America |
Resistor Trimmer, Cermet, 10 kOhm, � 20%, 250 mW, 1 Turn, Single Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3314J-2-103E?
Additional datasheets, footprints and schematics for 3314J-2-103E are listed on our Part Details page. You can also find images and similar parts to 3314J-2-103E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3314J-2-103E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3314J-2-103E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3314J-2-103E fall under?
The 3314J-2-103E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3314J-2-103E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3314J-2-103E you can contact the distributor directly for product support, shipping queries etc.
Is the 3314J-2-103E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3314J-2-103E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 3314J-2-103E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3314J-2-103E often in real-time on the comparison pages.
What if I can't find stock of 3314J-2-103E?
You can fill out our help required form which you can use to request a quote for 3314J-2-103E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.