Status: | Unknown |
---|---|
Series: | Trimpot 3314 Series |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.07
|
1,375
in stock
|
Buy Now | |
TTI Europe
from US$0.69
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$1.15
|
948
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
500
in stock
|
Buy Now | |
Micros
from US$1.02
|
100
in stock
|
Buy Now | |
RS Americas
from US$1.56
|
-
|
Buy Now | |
element14
from US$0.83
|
-
|
Buy Now | |
Farnell
from US$1.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 500ohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | Trimpot 3314 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 20% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Adjustment Type | Screwdriver Slot |
Contact Resistance Variation + | 0.03% |
End Resistance | 50ohm |
External Depth | 4.5mm |
External Length / Height | 2.55mm |
External Width | 4.5mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
Resistance | 500ohm |
Resistor Element Material | Cermet |
Resistor Mounting | Surface Mount Device |
Rotation Mechanical Angle | 210° |
Tape Width | 12mm |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 20% |
Tolerance - | 20% |
Track Taper | Linear |
Voltage Rating | 300V |
Voltage Rating V DC | 300V |
Voltage Rating VAC | 300V |
500 OHM 20% 4MM SINGLETURN | TTI Europe |
4mm SMD Trimming Pot,1Turn,Cermet,500R | RS |
Bourns Trimmer Potentiometer 500Ohm 250mW | Distrelec |
Trimmer - Smd 4Mm Sq St Cermet Rohs Compliant: Yes |Bourns 3314J-1-501E | Newark Electronics |
Resistor Trimmer, Cermet, 500 Ohm, ± 20%, 250 mW, 1 Turn, Single Turn, Surface Mount | Avnet America |
Single turn cermet trimmer | Micros |
Trimmer, Cermet, Rest 500 Ohms, SMD,1 Turn, Pwr 0.25W, Dim 0.177inLx0.177inWx0.1inH | Bourns 3314J-1-501E | RS Americas |
TRIMMING POTENTIOMETER, 500R | Farnell |
Resistor Trimmer, Cermet, 500 Ohm, � 20%, 250 mW, 1 Turn, Single Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3314J-1-501E?
Additional datasheets, footprints and schematics for 3314J-1-501E are listed on our Part Details page. You can also find images and similar parts to 3314J-1-501E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3314J-1-501E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3314J-1-501E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3314J-1-501E fall under?
The 3314J-1-501E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3314J-1-501E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3314J-1-501E you can contact the distributor directly for product support, shipping queries etc.
Is the 3314J-1-501E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3314J-1-501E have stock available?
Authorised distributors including TTI Europe, RS, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 3314J-1-501E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3314J-1-501E often in real-time on the comparison pages.
What if I can't find stock of 3314J-1-501E?
You can fill out our help required form which you can use to request a quote for 3314J-1-501E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.