Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
1,270
in stock
|
Buy Now | |
TTI Europe
from US$0.77
|
4,500
in stock
|
Buy Now | |
RS Americas
from US$1.14
|
1,290
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
845
in stock
|
Buy Now | |
element14
from US$1.32
|
845
in stock
|
Buy Now | |
Farnell
from US$1.25
|
845
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.92
|
690
in stock
|
Buy Now | |
Distrelec
from US$0.94
|
149
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 1kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | - |
Power Rating | 250mW |
Resistance Tolerance | ± 20% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Adjustment Type | Screwdriver Slot |
Contact Resistance Variation + | 0.03% |
End Resistance | 10ohm |
External Depth | 4.5mm |
External Length / Height | 2.55mm |
External Width | 4.5mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
Resistor Element Material | Cermet |
Resistor Mounting | Surface Mount Device |
Rotation Mechanical Angle | 210° |
Tape Width | 12mm |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 20% |
Tolerance - | 20% |
Track Taper | Linear |
Voltage Rating | 300V |
Voltage Rating V DC | 300V |
Voltage Rating VAC | 300V |
1K OHM 20% 4MM SINGLETURN | TTI Europe |
Trimmer, Cermet, Rest 1 Kilohms, SMD, 1 Turn, Pwr-Rtg 0.25W | Bourns 3314G-1-102E | RS Americas |
3314G SMT top adj cermet trimmer,1K 4mm | RS |
Trimmer, Pot, 1K, 1Turn, Smd | Newark Electronics |
TRIMMING POTENTIOMETER, 1K | element14 |
TRIMMING POTENTIOMETER, 1K | Farnell |
Potentiometer: mounting | Transfer Multisort Elektronik |
Bourns Trimmer Potentiometer 1kOhm 250mW | Distrelec |
Resistor Trimmer, Cermet, 1 kOhm, ± 20%, 250 mW, 1 Turn, Single Turn, Surface Mount | Avnet America |
Resistor Trimmer, Cermet, 1 kOhm, � 20%, 250 mW, 1 Turn, Single Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3314G-1-102E?
Additional datasheets, footprints and schematics for 3314G-1-102E are listed on our Part Details page. You can also find images and similar parts to 3314G-1-102E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3314G-1-102E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3314G-1-102E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3314G-1-102E fall under?
The 3314G-1-102E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3314G-1-102E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3314G-1-102E you can contact the distributor directly for product support, shipping queries etc.
Is the 3314G-1-102E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3314G-1-102E have stock available?
Authorised distributors including TTI Europe, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for 3314G-1-102E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3314G-1-102E often in real-time on the comparison pages.
What if I can't find stock of 3314G-1-102E?
You can fill out our help required form which you can use to request a quote for 3314G-1-102E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.