Status: | Unknown |
---|---|
Series: | 3300 Series |
RoHS: | Unknown |
Prices starting from US$0.0285
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.40
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.0303
|
30,521
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
15,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0303
|
7,121
in stock
|
Buy Now | |
Conrad
from US$2.39
|
72
in stock
|
Buy Now | |
Relay Specialties
from US$1.22
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$30.96
|
-
|
Buy Now | |
Future Electronics
from US$0.0285
|
-
|
Buy Now | |
element14
from US$28.42
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 92mm |
External Depth | 32mm |
Noise Rating | 37dBA |
Flow Rate - Imperial | 47cu.ft/min |
Flow Rate - Metric | 80m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 3300 Series |
Power Rating | 2.6W |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Frame Dimensions | 92mm x 92mm x 32mm |
FAN, 92MM, 24VDC | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sckt 3/8" Sq Dr 7/16" Hex 3-1/2" Oal |Apex 3314 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3314?
Additional datasheets, footprints and schematics for 3314 are listed on our Part Details page. You can also find images and similar parts to 3314 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3314 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3314 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3314 fall under?
The 3314 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 3314 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3314 you can contact the distributor directly for product support, shipping queries etc.
Is the 3314 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3314 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Conrad and Relay Specialties have stock available or on a lead time for 3314.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3314 often in real-time on the comparison pages.
What if I can't find stock of 3314?
You can fill out our help required form which you can use to request a quote for 3314 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.