Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$30.66
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$38.00
|
113
in stock
|
Buy Now | |
Rapid Electronics
from US$45.85
|
28
in stock
|
Buy Now | |
Chip One Stop
from US$45.10
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$48.44
|
-
|
Buy Now | |
Avnet America
from US$30.66
|
-
|
Buy Now | |
RS Americas
from US$46.58
|
-
|
Buy Now | |
Sager
from US$32.56
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 92mm |
External Depth | 32mm |
Flow Rate - Imperial | 78cu.ft/min |
Flow Rate - Metric | 133m³/h |
Noise Rating | 50dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
ebmpapst Axial Fan DC Ball 92x92x32mm 12V 4900min -1 133m³/h 2-Pin Stranded Wire | Distrelec |
DC Fans DC Tubeaxial Fan 92x92x32mm 12VDC | Rapid Electronics |
Axial Fan, 92Mm, 12Vdc, 78Cfm, 50Dba | Newark Electronics |
DC Fan Ball Bearing 12V 6.4W 4350RPM 78.28CFM 48dBA Flange Mount | Avnet America |
Fan | RS Americas |
DC Fans DC Tubeaxial Fan, 92x92x32mm, 12VDC, 78CFM, 6.7W, 50dBA, 4350RPM, Ball Bearing | Sager |
Where can I find additional details, specifications and documents for a 3312NH3?
Additional datasheets, footprints and schematics for 3312NH3 are listed on our Part Details page. You can also find images and similar parts to 3312NH3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3312NH3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3312NH3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3312NH3 fall under?
The 3312NH3 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 3312NH3 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3312NH3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3312NH3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3312NH3 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 3312NH3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3312NH3 often in real-time on the comparison pages.
What if I can't find stock of 3312NH3?
You can fill out our help required form which you can use to request a quote for 3312NH3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.