Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
1,702
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
1,702
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
1,702
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
1,702
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now |
Weight per Piece | 1.664g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Wire Size | 5180 – 13100CMA, 3 – 5.2mm², 12 – 10AWG |
Tongue Thickness | .031in, .79mm |
Overall Length | .924in, 23.47mm |
Stud Diameter | .171in, 4.34mm |
Barrel Inside Diameter | 3.45mm, .136in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Stud Size | M4, #8 |
Shape Description | RING-089 |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Terminal Features | Sheared |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
Terminal, Rectangular Tongue, Budget |Amp Te Connectivity 331269 | Newark Electronics |
Terminals BUDGET RECT 12-10 8 | Rapid Electronics |
TE Connectivity BUDGET RECT 12-10 8 Ring Terminal 5.2mm2 | Distrelec |
Ring Tongue Terminal 10-12AWG 23.47mm 7.67mm Tin Loose Piece | Avnet America |
Budget Rect 12-10 8 | TE Connectivity 331269 | RS Americas |
Where can I find additional details, specifications and documents for a 331269?
Additional datasheets, footprints and schematics for 331269 are listed on our Part Details page. You can also find images and similar parts to 331269 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 331269 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 331269 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 331269 fall under?
The 331269 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 331269 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 331269 you can contact the distributor directly for product support, shipping queries etc.
Is the 331269 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 331269 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 331269.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 331269 often in real-time on the comparison pages.
What if I can't find stock of 331269?
You can fill out our help required form which you can use to request a quote for 331269 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.