Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$165.92
|
No stock
|
Buy Now | |
RS Americas
from US$0.08
|
980
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
380
in stock
|
Buy Now | |
Welectron
from US$58.51
|
20
in stock
|
Buy Now | |
Relay Specialties
from US$2.34
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$72.99
|
-
|
Buy Now | |
element14
from US$61.08
|
-
|
Buy Now | |
Carlton-Bates
from US$0.11
|
-
|
Buy Now | |
Sager
from US$374.86
|
-
|
Buy Now |
Enclosure Type | Small |
---|---|
Enclosure Material | Extruded Aluminium |
External Height - Metric | 105mm |
External Width - Metric | 68mm |
External Depth - Metric | 80mm |
IP Rating | - |
Body Color | Blue |
NEMA Rating | - |
Box, Shielded, Aluminium, Blue | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermocouple Type | B E J K L N R S T Pt100 RTD |
---|---|
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Temperature Accuracy ± | - |
Output Voltage Max | 250VAC |
Output Voltage Min | - |
Product Range | - |
Approval Category | UL Recognised |
Calibrated Accuracy | ± 0.25% sensor maximum ± 1°C |
Display | Bright 4 digit LED |
External Depth | 102mm |
External Length / Height | 24mm |
External Width | 48mm |
IP / NEMA Rating | IP66 NEMA 4 |
Linear Input | 0 to 50mV |
No. of Outputs | 2Outputs |
Output Type | Relay |
Supply Voltage Max | 240V |
Supply Voltage Min | 110V |
Temperature Min | -200° |
Temperature Range Max | 1800° |
Type | 1 series 3300 |
TEMPERATURE CONTROLLER, 2RELAY | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3311?
Additional datasheets, footprints and schematics for 3311 are listed on our Part Details page. You can also find images and similar parts to 3311 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3311 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3311 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3311 fall under?
The 3311 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 3311 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3311 you can contact the distributor directly for product support, shipping queries etc.
Is the 3311 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3311 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Welectron, Relay Specialties and Newark Electronics have stock available or on a lead time for 3311.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3311 often in real-time on the comparison pages.
What if I can't find stock of 3311?
You can fill out our help required form which you can use to request a quote for 3311 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.