Status: | Unknown |
---|---|
Series: | 3310R Series |
RoHS: | Unknown |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 250mW |
Resistance Tolerance | ± 20% |
Product Range | 3310R Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 3.18mm |
Pot, Rotary, 10Kohm, 9Mm, 20% | Newark Electronics |
Rotary Potentiometer, Conductive Plastic, 10 kOhm, 1Turn, Linear, 250 mW, ± 20% | Avnet America |
PANEL CONTROL-9MM SQ | Bourns 3310R-125-103L | RS Americas |
POT, ROTARY, 10KOHM, 9MM, 20% | element14 |
Where can I find additional details, specifications and documents for a 3310R-125-103L?
Additional datasheets, footprints and schematics for 3310R-125-103L are listed on our Part Details page. You can also find images and similar parts to 3310R-125-103L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3310R-125-103L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3310R-125-103L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3310R-125-103L fall under?
The 3310R-125-103L is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3310R-125-103L when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3310R-125-103L you can contact the distributor directly for product support, shipping queries etc.
Is the 3310R-125-103L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3310R-125-103L have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 3310R-125-103L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3310R-125-103L often in real-time on the comparison pages.
What if I can't find stock of 3310R-125-103L?
You can fill out our help required form which you can use to request a quote for 3310R-125-103L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.