Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Meter Side Connector | 6-pin Plug |
---|---|
Probe Side Connector | Flexible Cord Probe |
Current Range Max | 5kA |
Current Range Min | 100A |
For Use With | Fluke 1750 Power Recorder |
RoHS Compliant | Yes |
Current Probe, 5Ka, Power Recorder | Newark Electronics |
5000A FLUKE 1750 THIN FLEXI 61CM (24IN) | Fluke 3310-PR-TF-II | RS Americas |
Where can I find additional details, specifications and documents for a 3310-PR-TF-II?
Additional datasheets, footprints and schematics for 3310-PR-TF-II are listed on our Part Details page. You can also find images and similar parts to 3310-PR-TF-II on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3310-PR-TF-II on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3310-PR-TF-II price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3310-PR-TF-II fall under?
The 3310-PR-TF-II is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to 3310-PR-TF-II when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3310-PR-TF-II you can contact the distributor directly for product support, shipping queries etc.
Is the 3310-PR-TF-II RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3310-PR-TF-II have stock available?
Authorised distributors including TestEquity, Newark Electronics and RS Americas have stock available or on a lead time for 3310-PR-TF-II.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3310-PR-TF-II often in real-time on the comparison pages.
What if I can't find stock of 3310-PR-TF-II?
You can fill out our help required form which you can use to request a quote for 3310-PR-TF-II from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.