Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.60
|
30
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
440
in stock
|
Buy Now | |
element14
from US$8.17
|
30
in stock
|
Buy Now | |
Sager
-
|
90
in stock
|
Buy Now | |
RS
from US$1.41
|
-
|
Buy Now | |
Newark Electronics
from US$5.11
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Carlton-Bates
from US$0.10
|
-
|
Buy Now |
Cable Shielding | Screened |
---|---|
No. of Cores | 10Core |
Wire Gauge | 28AWG |
Conductor Area CSA | 0.09mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 0.127mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 5.3mm |
Voltage Rating | 600V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Type | Braided Shield |
Conductor Make-up | 7 / 36 |
Operating Temperature Max | 105°C |
Operating Temperature Min | 55°C |
Outer Diameter | 5.3mm |
Secondary Insulation Colour | Grey |
Secondary Insulation Material | PVC |
Secondary Insulation Thickness | 0.45mm |
Test Voltage | 600V |
Wire Size | 28AWG |
CABLE, SHIELDED, 28AWG, 10CORE, PER M | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Hardware | Sager |
3310 |C&k Components 3310 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rivet | Transfer Multisort Elektronik |
Clip, Key Hole | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3310?
Additional datasheets, footprints and schematics for 3310 are listed on our Part Details page. You can also find images and similar parts to 3310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3310 fall under?
The 3310 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 3310 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3310 you can contact the distributor directly for product support, shipping queries etc.
Is the 3310 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3310 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, element14, Farnell and Sager have stock available or on a lead time for 3310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3310 often in real-time on the comparison pages.
What if I can't find stock of 3310?
You can fill out our help required form which you can use to request a quote for 3310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.