Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Blue |
---|---|
Insulation Type | Pre-Insulated |
Splice Material | Copper |
Plating Thickness | 50µin |
Plating Material | Gold |
Insulation Sleeve Material | PTFE |
Insulation Material | Polytetrafluoroethylene (PTFE) |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 50µin, 1.27µm |
Contact Plating Material | Gold |
Overall Length | 1.75in, 44.45mm |
Wire Size | 2 – 3mm², 3831 – 6654CMA, 14 – 12AWG |
Wire Insulation Diameter (Max) | 4.32mm, .17in |
Government Qualified | No |
Heavy Duty | No |
Military Category | No |
Packaging Method | Carton |
Packaging Quantity | 100 |
Sealable | No |
Insulated | Yes |
Product Type | Splice |
Splice Type | Butt Splice |
Barrel Type | Closed Barrel |
Serrated | Yes |
Operating Temperature Range | 288°C, 550°F |
High Temperature Rating | 500°F, 260°C |
TERMINALS - WIRE SPLICE CONNECTORS | Farnell |
Terminals SPLICE BUTT AU 14-12 | Rapid Electronics |
Splice,butt Au 14-12 Rohs Compliant: Yes |Amp Te Connectivity 330379 | Newark Electronics |
Splices Terminal 12-14AWG Gold Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 330379?
Additional datasheets, footprints and schematics for 330379 are listed on our Part Details page. You can also find images and similar parts to 330379 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 330379 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 330379 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 330379 fall under?
The 330379 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 330379 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 330379 you can contact the distributor directly for product support, shipping queries etc.
Is the 330379 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 330379 have stock available?
Authorised distributors including Farnell, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 330379.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 330379 often in real-time on the comparison pages.
What if I can't find stock of 330379?
You can fill out our help required form which you can use to request a quote for 330379 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.