Status: | Unknown |
---|---|
Series: | LOCTITE 330 |
RoHS: | Unknown |
No distributors results available
Adhesive Type | Methacrylate Ester |
---|---|
Adhesive Colour | Yellow |
Cure | Activator |
Tensile Strength | 22MPa |
Dispensing Method | Bottle |
Volume | 315ml |
Weight | - |
Product Range | LOCTITE 330 |
SVHC | No SVHC (27-Jun-2018) |
Adhesive Applications | Bonding General Purpose |
Where can I find additional details, specifications and documents for a 330 315ML?
Additional datasheets, footprints and schematics for 330 315ML are listed on our Part Details page. You can also find images and similar parts to 330 315ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 330 315ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 330 315ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 330 315ML fall under?
The 330 315ML is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to 330 315ML when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 330 315ML you can contact the distributor directly for product support, shipping queries etc.
Is the 330 315ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 330 315ML have stock available?
There is no stock from authorised distributors for 330 315ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 330 315ML often in real-time on the comparison pages.
What if I can't find stock of 330 315ML?
You can fill out our help required form which you can use to request a quote for 330 315ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.