Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.03
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 40Conductor |
Wire Gauge | 28AWG |
Conductor Area CSA | 0.072mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.48m |
Pitch Spacing | 1.27mm |
Ribbon Cable, Colour Coded Flat, Per M, 40 Core, 28 Awg, 0.072 Mm , 1.27 Mm Rohs Compliant: Yes |3M 3302-40 | Newark Electronics |
RIBBON CABLE, 40WAY, PER M | element14 |
RIBBON CABLE, 40WAY, PER M | Farnell |
Multiconductor Cable, Flat,40 C,28 AWG,7x36,PVC Ins,-20 to +105degc Temp Rtg, TC | 3M 3302/40 | RS Americas |
3M Ribbon Cable 40x 0.08mm² Unscreened 30m | Distrelec |
COLOR CODED FLAT CABLE 40 COND | TTI Europe |
Where can I find additional details, specifications and documents for a 3302/40?
Additional datasheets, footprints and schematics for 3302/40 are listed on our Part Details page. You can also find images and similar parts to 3302/40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3302/40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3302/40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3302/40 fall under?
The 3302/40 is listed under 3M Parts.
Can I view similar or alternative parts?
You can view similar parts to 3302/40 when available in the 3M Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3302/40 you can contact the distributor directly for product support, shipping queries etc.
Is the 3302/40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3302/40 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for 3302/40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3302/40 often in real-time on the comparison pages.
What if I can't find stock of 3302/40?
You can fill out our help required form which you can use to request a quote for 3302/40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.