Status: | Unknown |
---|---|
Series: | WE-TS Series |
RoHS: | Compliant |
Product Range | WE-TS Series |
---|---|
Shielding Type | EMI Shielding |
Gasket Material | Nickel on Copper Plated Polyester |
Length | 33m |
Width | 5mm |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Emi Shielding Roll, 33M X 5Mm | Newark Electronics |
Shielding, Ni/Cu textiles, 5mm W x 0.1mm H, 0.04 Ohm/cm2, -25 to 80C, WE-TS | Wurth Electronics 33005 | RS Americas |
Where can I find additional details, specifications and documents for a 33005?
Additional datasheets, footprints and schematics for 33005 are listed on our Part Details page. You can also find images and similar parts to 33005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33005 fall under?
The 33005 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to 33005 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33005 you can contact the distributor directly for product support, shipping queries etc.
Is the 33005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 33005 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and RS Americas have stock available or on a lead time for 33005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33005 often in real-time on the comparison pages.
What if I can't find stock of 33005?
You can fill out our help required form which you can use to request a quote for 33005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.