Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | TNC |
Convert From Gender | Plug |
Convert To Coax Type | N |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Huber+Suhner RF Adapter, Straight, TNC Plug - N Socket, 50Ohm | Distrelec |
RF Adapters - Between Series, Tnc Plug(M) To N Jack(F) | HUBER+SUHNER 33_TNC-N-50-1/133_UE | RS Americas |
Rf Coax Adapter, Tnc Plug-N Jack, 50 Ohm | Newark Electronics |
RF COAX ADAPTER, TNC PLUG-N JACK, 50 OHM | element14 |
Where can I find additional details, specifications and documents for a 33_TNC-N-50-1/133_UE?
Additional datasheets, footprints and schematics for 33_TNC-N-50-1/133_UE are listed on our Part Details page. You can also find images and similar parts to 33_TNC-N-50-1/133_UE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33_TNC-N-50-1/133_UE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33_TNC-N-50-1/133_UE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33_TNC-N-50-1/133_UE fall under?
The 33_TNC-N-50-1/133_UE is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 33_TNC-N-50-1/133_UE when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33_TNC-N-50-1/133_UE you can contact the distributor directly for product support, shipping queries etc.
Is the 33_TNC-N-50-1/133_UE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33_TNC-N-50-1/133_UE have stock available?
Authorised distributors including Distrelec, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 33_TNC-N-50-1/133_UE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33_TNC-N-50-1/133_UE often in real-time on the comparison pages.
What if I can't find stock of 33_TNC-N-50-1/133_UE?
You can fill out our help required form which you can use to request a quote for 33_TNC-N-50-1/133_UE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.