Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.59
Contact Configuration | DPDT |
---|---|
Switch Operation | On-Off-On |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Nom | 250V |
Contact Current Max | 20A |
Switch Terminals | Quick Connect Solder |
Switch Mounting | Panel |
Toggle Switch, Sealed, NT Series, Flat base, 15 A, 3-Position, NT Series | Honeywell 32NT91-1 | RS Americas |
Switch, Toggle, Dpdt, 20A, 277V | Newark Electronics |
SWITCH, TOGGLE, DPDT, 20A, 277V | element14 |
Switch, Toggle | Carlton-Bates |
Toggle Switches 2 Pole 3 Position Standard Lever QC | Sager |
Where can I find additional details, specifications and documents for a 32NT91-1?
Additional datasheets, footprints and schematics for 32NT91-1 are listed on our Part Details page. You can also find images and similar parts to 32NT91-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32NT91-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32NT91-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32NT91-1 fall under?
The 32NT91-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 32NT91-1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32NT91-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 32NT91-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32NT91-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for 32NT91-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32NT91-1 often in real-time on the comparison pages.
What if I can't find stock of 32NT91-1?
You can fill out our help required form which you can use to request a quote for 32NT91-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.