Status: | Unknown |
---|---|
Series: | MMBX Series |
RoHS: | Unknown |
Convert From Coax Type | MMBX |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | MMBX |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
Product Range | MMBX Series |
SVHC | No SVHC (17-Dec-2015) |
Body Plating | Sucopro |
Contact Material | Beryllium Copper |
Frequency Max | 12.4GHz |
Length | 9.8mm |
No. of Mating Cycles | 500 |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
RF Connector, MMBX Adaptor plug(m)/plug(m) | HUBER+SUHNER 32_MMBX-50-0-4/111_NE | RS Americas |
Adapter MMBX plug to plug (M) | RS |
Rf/Coaxial Adapter, Mmbx Plug-Mmbx Plug, 50 Ohm | Newark Electronics |
ADAPTOR, MMBX PLUG, MMBX PLUG, 50OHM. | element14 |
Where can I find additional details, specifications and documents for a 32MMBX-50-0-4/111NE?
Additional datasheets, footprints and schematics for 32MMBX-50-0-4/111NE are listed on our Part Details page. You can also find images and similar parts to 32MMBX-50-0-4/111NE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32MMBX-50-0-4/111NE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32MMBX-50-0-4/111NE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32MMBX-50-0-4/111NE fall under?
The 32MMBX-50-0-4/111NE is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 32MMBX-50-0-4/111NE when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32MMBX-50-0-4/111NE you can contact the distributor directly for product support, shipping queries etc.
Is the 32MMBX-50-0-4/111NE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32MMBX-50-0-4/111NE have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 32MMBX-50-0-4/111NE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32MMBX-50-0-4/111NE often in real-time on the comparison pages.
What if I can't find stock of 32MMBX-50-0-4/111NE?
You can fill out our help required form which you can use to request a quote for 32MMBX-50-0-4/111NE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.