Status: | Unknown |
---|---|
Series: | Trimpot 3296 Series |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.47
|
121
in stock
|
Buy Now | |
TTI Europe
from US$1.04
|
1,900
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
871
in stock
|
Buy Now | |
element14
from US$1.45
|
871
in stock
|
Buy Now | |
Farnell
from US$1.41
|
871
in stock
|
Buy Now | |
Distrelec
from US$1.63
|
168
in stock
|
Buy Now | |
Chip One Stop
from US$1.08
|
117
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$1.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 25kohm |
---|---|
No. of Turns | 25Turns |
Potentiometer Mounting | Through Hole |
Product Range | Trimpot 3296 Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (15-Jan-2019) |
Adjustment Type | Screwdriver Slot |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Resistor Element Material | Cermet |
Track Taper | Linear |
Voltage Rating | 300V |
25K OHM 10% 3/8 MULTITURN | TTI Europe |
Trimmer, 25 Turn, 25Kr, 0.5W | Newark Electronics |
TRIMMER, 25 TURN, 25KR, 0.5W | element14 |
Bourns Trimmer Potentiometer 25kOhm 500mW | Distrelec |
3296W top adj cermet trimmer,25K 10mm | RS |
Resistor Trimmer, Cermet, 25 kOhm, ± 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet America |
TRIMMER, CERMET, REST 25 KILOHMS, PCB,25 TURNS, PWR-RTG 0.5W | Bourns 3296W-1-253LF | RS Americas |
Resistor Trimmer, Cermet, 25 kOhm, � 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3296W-1-253LF?
Additional datasheets, footprints and schematics for 3296W-1-253LF are listed on our Part Details page. You can also find images and similar parts to 3296W-1-253LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3296W-1-253LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3296W-1-253LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3296W-1-253LF fall under?
The 3296W-1-253LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3296W-1-253LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3296W-1-253LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3296W-1-253LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3296W-1-253LF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 3296W-1-253LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3296W-1-253LF often in real-time on the comparison pages.
What if I can't find stock of 3296W-1-253LF?
You can fill out our help required form which you can use to request a quote for 3296W-1-253LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.