Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.41
|
No stock
|
Buy Now | |
Heilind Electronics Asia
from US$25.91
|
225
in stock
|
Buy Now | |
Newark Electronics
from US$20.04
|
86
in stock
|
Buy Now | |
Heilind Electronics
from US$25.91
|
75
in stock
|
Buy Now | |
Electro Enterprises
from US$18.96
|
45
in stock
|
Buy Now | |
Avnet America
from US$14.79
|
-
|
Buy Now | |
element14
from US$22.49
|
-
|
Buy Now | |
Richardson RFPD
from US$17.98
|
-
|
Buy Now |
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMPM |
Convert From Gender | Jack |
Convert To Coax Type | SMPM |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
SMPM FEMALE TO FEMALE BULLET INDIVIDUAL BAG | Heilind Electronics Asia |
Rf Adaptor, Smpm Jack-Jack, 50 Ohm | Newark Electronics |
SMPM Female to Female Bullet | Avnet America |
RF COAX ADAPTER, SMPM JACK-JACK, 50 OHM | element14 |
Where can I find additional details, specifications and documents for a 3290-4002?
Additional datasheets, footprints and schematics for 3290-4002 are listed on our Part Details page. You can also find images and similar parts to 3290-4002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3290-4002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3290-4002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3290-4002 fall under?
The 3290-4002 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 3290-4002 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3290-4002 you can contact the distributor directly for product support, shipping queries etc.
Is the 3290-4002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3290-4002 have stock available?
Authorised distributors including Heilind Electronics Asia, Newark Electronics, Heilind Electronics, Electro Enterprises and Avnet America have stock available or on a lead time for 3290-4002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3290-4002 often in real-time on the comparison pages.
What if I can't find stock of 3290-4002?
You can fill out our help required form which you can use to request a quote for 3290-4002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.