Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Support Sleeve Material | PTFE |
---|---|
Plating Material | Nickel |
Insulation Material | Polytetrafluoroethylene (PTFE) |
Insulation Sleeve Material | PTFE |
Insulation Type | Pre-Insulated |
Splice Material | Copper |
Ring Color | Gray, Orange |
Terminal & Splice Type | Splice |
Contact Plating Material | Nickel |
Barrel Inside Diameter (Min) | .11in, 2.794mm |
Overall Length | .525in, 13.335mm |
Government Qualified | No |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Wire/Cable Type | Unstripped Wire |
Accessory Type | Wire Cap |
Barrel Style | Standard |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | Yes |
Product Type | Splice Accessory |
Support Style | Insulation Support |
High Temperature Rating | 288°C, 550°F |
Operating Temperature Range | 550°F, 288°C |
Wire Cap,tfl .088-.110 |Amp Te Connectivity 328860 | Newark Electronics |
Splices Terminal Nickel Loose Piece | Avnet America |
Special Order: WIRE CAP,TFL .088-.110 Splice Type: Closed End Splice Sealable: No Compatible Insulation Diameter Range: .11 in Compatible Insulation Diameter Range: 2.79 mm Barrel Inside Diameter: .11 in Closed End Splice .11" 2.79 mm | Electrical Wire Splice | Part Number: 328860 | Internal Number: 328860 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 328860?
Additional datasheets, footprints and schematics for 328860 are listed on our Part Details page. You can also find images and similar parts to 328860 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328860 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328860 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328860 fall under?
The 328860 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 328860 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328860 you can contact the distributor directly for product support, shipping queries etc.
Is the 328860 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328860 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 328860.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328860 often in real-time on the comparison pages.
What if I can't find stock of 328860?
You can fill out our help required form which you can use to request a quote for 328860 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.