Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Nickel |
---|---|
Insulation Material | Polytetrafluoroethylene (PTFE) |
Insulation Support Sleeve Material | PTFE |
Insulation Sleeve Material | PTFE |
Splice Material | Copper |
Insulation Type | Pre-Insulated |
Ring Color | Yellow, Green |
Contact Plating Material | Nickel |
Terminal & Splice Type | Splice |
Overall Length | 13.335mm, .525in |
Barrel Inside Diameter (Min) | .056in, 1.422mm |
Government Qualified | No |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Wire/Cable Type | Unstripped Wire |
Accessory Type | Wire Cap |
Barrel Style | Standard |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | Yes |
Product Type | Splice Accessory |
Support Style | Insulation Support |
High Temperature Rating | 288°C, 550°F |
Operating Temperature Range | 550°F, 288°C |
Splice Terminal 13.34mm Nickel Loose Piece | Avnet America |
Special Order: WIRE CAP,TFL .052-.056 Splice Type: Closed End Splice Sealable: No Compatible Insulation Diameter Range: .056 in Compatible Insulation Diameter Range: 1.42 mm Barrel Inside Diameter: .056 in Closed End Splice .056" 1.42 mm | Electrical Wire Splice | Part Number: 328856 | Internal Number: 328856 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 328856?
Additional datasheets, footprints and schematics for 328856 are listed on our Part Details page. You can also find images and similar parts to 328856 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328856 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328856 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328856 fall under?
The 328856 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 328856 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328856 you can contact the distributor directly for product support, shipping queries etc.
Is the 328856 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328856 have stock available?
Authorised distributors including Avnet America, TE Store and Farnell have stock available or on a lead time for 328856.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328856 often in real-time on the comparison pages.
What if I can't find stock of 328856?
You can fill out our help required form which you can use to request a quote for 328856 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.