Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.94
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 11.735g |
Insulation Sleeve Color | Red |
Stripe Color | Red |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 2AWG, 26.7 – 42.4mm², 52600 – 83700CMA |
Stud Diameter | .197in, 5mm |
Overall Length | 52.4mm, 2.063in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | .468in, 11.887mm |
Wire Insulation Diameter | 11.887mm, .468in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Stud Size | #10 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Shape Description | RING-047 |
Operating Temperature Range | 221°F, 105°C |
Terminal,t-N R 2 10 |Amp Te Connectivity 328655 | Newark Electronics |
TERMINAL,T-N R 2 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2 AWG Wire Size: 26.7 – 42.4 mm² Wire Size: 52600 – 83700 CMA Stud Size: #10 Closed Ring Tongue Terminal 2 AWG 26.7 – 42.4 mm² 52600 – 83700 CMA | Ring Terminal | Part Number: 328655 | Internal Number: 328655 | TE Connectivity | TE Store |
Ring Tongue Terminal 2AWG 52.4mm 18.06mm Tin Loose Piece | Avnet America |
Ring Tongue Terminal | RS Americas |
Where can I find additional details, specifications and documents for a 328655?
Additional datasheets, footprints and schematics for 328655 are listed on our Part Details page. You can also find images and similar parts to 328655 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328655 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328655 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328655 fall under?
The 328655 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 328655 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328655 you can contact the distributor directly for product support, shipping queries etc.
Is the 328655 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328655 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Electro Enterprises, TE Store and Avnet America have stock available or on a lead time for 328655.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328655 often in real-time on the comparison pages.
What if I can't find stock of 328655?
You can fill out our help required form which you can use to request a quote for 328655 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.