Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Splice Material | Copper |
Plating Thickness | 30µin, 7.62µm |
Splice Features | Strap |
Number of Serrations | 8 |
Contact Plating Material | Gold |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 50µin, 1.27µm |
Inside Diameter (Recovered) | .085in, 2.159mm |
Outside Diameter | .16in, 4.064mm |
Barrel Inside Diameter | 2.21mm, .087in |
Overall Length | .591in, 15.011mm |
Wire Size | 14AWG, 2 – 2.15mm² |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Splice Type | Butt Splice |
Serrated | Yes |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | No |
Product Type | Splice |
Splice,solis Butt Au 14 |Amp Te Connectivity 328596 | Newark Electronics |
Splice, Solis Butt Au 14 | TE Connectivity 328596 | RS Americas |
AMP328596 | Avnet America |
Where can I find additional details, specifications and documents for a 328596?
Additional datasheets, footprints and schematics for 328596 are listed on our Part Details page. You can also find images and similar parts to 328596 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328596 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328596 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328596 fall under?
The 328596 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 328596 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328596 you can contact the distributor directly for product support, shipping queries etc.
Is the 328596 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328596 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 328596.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328596 often in real-time on the comparison pages.
What if I can't find stock of 328596?
You can fill out our help required form which you can use to request a quote for 328596 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.