Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 8" |
---|---|
Cutting Capacity Max | - |
For Use With | 4AWG Cables |
Blade Edge | - |
Product Range | - |
Body Material | Chrome-Finish Tool Steel |
Cut Type | Diagonal |
Handle Colour | Red Yellow |
Professional Insulated Cutter | Newark Electronics |
Where can I find additional details, specifications and documents for a 32838?
Additional datasheets, footprints and schematics for 32838 are listed on our Part Details page. You can also find images and similar parts to 32838 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32838 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32838 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32838 fall under?
The 32838 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 32838 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32838 you can contact the distributor directly for product support, shipping queries etc.
Is the 32838 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32838 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 32838.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32838 often in real-time on the comparison pages.
What if I can't find stock of 32838?
You can fill out our help required form which you can use to request a quote for 32838 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.