Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 4mm² |
Insulator Colour | Green |
Insulator Material | Thermoplastic |
SVHC | No SVHC (15-Jan-2018) |
Terminals Flex Grip 3P Wire Connector | Rapid Electronics |
TERMINALS - CLOSED END SPLICE | Farnell |
Terminal, Closed End Splice, 14Awg | Newark Electronics |
Terminals, Female, Insulated, Thermoplastic, 16A, 600V, 3P, Flex Grip Series | TE Connectivity 3-2834245-1 | RS Americas |
3P, FLEX GRIP WIRE CONNECTOR | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 4mm² |
Insulator Colour | Green |
Insulator Material | Thermoplastic |
Where can I find additional details, specifications and documents for a 3-2834245-1?
Additional datasheets, footprints and schematics for 3-2834245-1 are listed on our Part Details page. You can also find images and similar parts to 3-2834245-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2834245-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2834245-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2834245-1 fall under?
The 3-2834245-1 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 3-2834245-1 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2834245-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2834245-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2834245-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 3-2834245-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2834245-1 often in real-time on the comparison pages.
What if I can't find stock of 3-2834245-1?
You can fill out our help required form which you can use to request a quote for 3-2834245-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.