Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0328169-0,
908536-000 |
Plating Material | Tin |
---|---|
Weight per Piece | 28.22g |
Inspection Slot | Yes |
Number of Holes | 2 |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Terminal Orientation | Straight |
Tongue Thickness | .1in, 2.54mm |
Stud Diameter | 8.33mm, .328in |
Wire Size | 0AWG, 83700 – 119500CMA, 50 – 60mm² |
Barrel Inside Diameter | .468in, 11.89mm |
Overall Length | 2.9799in, 75.69mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 50 |
Packaging Method | Box |
Wire/Cable Type | Copper |
Sealable | No |
Stud Size | 5/16, M8 |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminal,ampower 1/0 5/16 Rohs Compliant: Yes |Amp Te Connectivity 328169 | Newark Electronics |
Splice Terminal (1/0)AWG Tab 75.69mm 22.1mm Nickel | Avnet America |
Lug, Compression | Carlton-Bates |
Where can I find additional details, specifications and documents for a 328169?
Additional datasheets, footprints and schematics for 328169 are listed on our Part Details page. You can also find images and similar parts to 328169 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328169 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328169 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328169 fall under?
The 328169 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 328169 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328169 you can contact the distributor directly for product support, shipping queries etc.
Is the 328169 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328169 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Carlton-Bates have stock available or on a lead time for 328169.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328169 often in real-time on the comparison pages.
What if I can't find stock of 328169?
You can fill out our help required form which you can use to request a quote for 328169 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.