Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.47
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.91
|
146
in stock
|
Buy Now | |
Rapid Electronics
from US$7.89
|
146
in stock
|
Buy Now | |
Chip One Stop
from US$7.75
|
146
in stock
|
Buy Now | |
Distrelec
from US$7.10
|
146
in stock
|
Buy Now | |
Avnet America
from US$6.26
|
-
|
Buy Now | |
RS Americas
from US$6.98
|
-
|
Buy Now | |
element14
from US$7.55
|
-
|
Buy Now | |
Boersig
from US$8.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | Yes |
---|---|
Weight per Piece | 7.294g |
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Military Part Class | Class II |
Stud Diameter | .328in, 8.33mm |
Wire Size | 21mm², 33100 – 52600CMA, 4AWG |
Overall Length | 35.81mm, 1.4098in |
Barrel Inside Diameter | 6.99mm, .275in |
Tongue Thickness | .08in, 2.03mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 100 |
Sealable | No |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Stud Size | M8, 5/16 |
Insulated | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminals Term Ampower4 5/16 |Amp Te Connectivity 328163 | Newark Electronics |
Terminals TERM AMPOWER4 5/16 | Rapid Electronics |
TE Connectivity - AMP AMPOWER Ring Terminal 21mm2 | Distrelec |
TERMINALS - LUG TERMINALS CONNECTORS | Farnell |
Splices Terminal 4AWG Tin | Avnet America |
Terminal, Ampower 4 5/16 | TE Connectivity 328163 | RS Americas |
TERMINAL, COMPRESSION LUG, M8, 4AWG | element14 |
Status: | Unknown |
---|---|
Series: | AMPOWER Series |
RoHS: | Unknown |
Product Range | AMPOWER Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | 21mm² |
Terminal Type | Compression Lug |
Stud Size - Metric | M8 |
Stud Size - Imperial | 5/16" |
Where can I find additional details, specifications and documents for a 328163?
Additional datasheets, footprints and schematics for 328163 are listed on our Part Details page. You can also find images and similar parts to 328163 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328163 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328163 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328163 fall under?
The 328163 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 328163 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328163 you can contact the distributor directly for product support, shipping queries etc.
Is the 328163 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328163 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 328163.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328163 often in real-time on the comparison pages.
What if I can't find stock of 328163?
You can fill out our help required form which you can use to request a quote for 328163 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.