Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.00
Weight per Piece | 6.391g |
---|---|
Inspection Slot | Yes |
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Terminal Orientation | Offset |
Wire Size | 13 – 15mm², 6AWG, 20800 – 33100CMA |
Stud Diameter | .39in, 9.91mm |
Tongue Thickness | .08in, 2.03mm |
Overall Length | 1.41in, 35.81mm |
Barrel Inside Diameter | .219in, 5.56mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 100 |
Packaging Method | Box |
Sealable | No |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Insulated | No |
Stud Size | 3/8 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminal,ampower 6 3/8 Rohs Compliant: Yes |Amp Te Connectivity 328144. | Newark Electronics |
Power Terminal 6AWG 35.81mm 16.76mm Tin | Avnet America |
TERMINAL,AMPOWER 6 3/8 Wire Size: 6 AWG Wire Size: 13 – 15 mm² Wire Size: 20800 – 33100 CMA Stud Size: 3/8 Stud Diameter: 9.91 mm 6 AWG 13 – 15 mm² 20800 – 33100 CMA 3/8 | Part Number: 328144 | Internal Number: 328144 | 9.91 mm | TE Connectivity | TE Store |
Terminal Ampower, 6AWG, Stud size 3/8 | RS Americas |
TERMINAL, COMPRESSION LUG, M10, 6AWG | Farnell |
TERMINAL,AMPOWER 6 3-8 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPOWER Series |
RoHS: | Unknown |
Product Range | AMPOWER Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 15mm² |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
Where can I find additional details, specifications and documents for a 328144?
Additional datasheets, footprints and schematics for 328144 are listed on our Part Details page. You can also find images and similar parts to 328144 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328144 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328144 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328144 fall under?
The 328144 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 328144 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328144 you can contact the distributor directly for product support, shipping queries etc.
Is the 328144 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328144 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, RS Americas and Boersig have stock available or on a lead time for 328144.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328144 often in real-time on the comparison pages.
What if I can't find stock of 328144?
You can fill out our help required form which you can use to request a quote for 328144 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.