Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.02
External Height - Imperial | 5.16" |
---|---|
External Height - Metric | 131mm |
External Diameter - Imperial | 0.43" |
External Diameter - Metric | 11mm |
External Width - Imperial | 0.43" |
External Width - Metric | 11mm |
Handle Material | Aluminium |
Handle Type | Bow |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Silver |
External Length / Height | 131mm |
External Width | 11mm |
Fixing Centres | 120mm |
Height | 131mm |
Material | Aluminium |
Overall Height | 50mm |
Overall Width | 11mm |
Thread Size | M5 |
Handle, Round, Anodised, 120Mm | Newark Electronics |
HANDLE, ROUND, ANODISED, 120MM | element14 |
Mentor 3280.1301 Aluminium Bow-Type Handle 120mm - Natural | Rapid Electronics |
Factory colour: Aluminium | Conrad |
Mentor Handle, 120 x 11 x 50 mm, 750 N 120mm Aluminium Alloy Natural Anodised | Distrelec |
Where can I find additional details, specifications and documents for a 3280.1301?
Additional datasheets, footprints and schematics for 3280.1301 are listed on our Part Details page. You can also find images and similar parts to 3280.1301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3280.1301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3280.1301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3280.1301 fall under?
The 3280.1301 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 3280.1301 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3280.1301 you can contact the distributor directly for product support, shipping queries etc.
Is the 3280.1301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3280.1301 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Conrad have stock available or on a lead time for 3280.1301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3280.1301 often in real-time on the comparison pages.
What if I can't find stock of 3280.1301?
You can fill out our help required form which you can use to request a quote for 3280.1301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.