Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Weight per Piece | 2.255g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Hook Tongue |
Barrel Inside Diameter | .134in, 3.4mm |
Stud Diameter | 6.73mm, .265in |
Overall Length | 25.5mm, 1.0039in |
Tongue Thickness | .79mm, .031in |
Wire Size | 12 – 10AWG, 2.62 – 6.64mm², 5180 – 13100CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M6 |
Shape Description | SPADE-050 |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
BUDG,12-10,1/4 HOOK (TAPE) Ring Terminal Product Type: Hook Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M6 Hook Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 327905-1 | Internal Number: 327905-1 | TE Connectivity | TE Store |
Budg,12-10,1/4 Hook (Tape) |Amp Te Connectivity 327905-1 | Newark Electronics |
Ring Tongue Terminal 10-12AWG Tin Tape Mounted | Avnet America |
Budg,12-10,1/4 Hook (Tape) | TE Connectivity 327905-1 | RS Americas |
Where can I find additional details, specifications and documents for a 327905-1?
Additional datasheets, footprints and schematics for 327905-1 are listed on our Part Details page. You can also find images and similar parts to 327905-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327905-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327905-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327905-1 fall under?
The 327905-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327905-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327905-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 327905-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327905-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 327905-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327905-1 often in real-time on the comparison pages.
What if I can't find stock of 327905-1?
You can fill out our help required form which you can use to request a quote for 327905-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.