Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Unplated |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Barrel Inside Diameter | .036in, .914mm |
Stud Diameter | 2.36mm, .093in |
Tongue Thickness | .031in, .79mm |
Wire Size | .12 – .4mm², 26 – 22AWG |
Overall Length | 8.74mm, .344in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | No |
Stud Size | M2, #2 |
Sealable | No |
Shape Description | RING-041 |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
Terminal,body R 26-22 2 |Amp Te Connectivity 327640 | Newark Electronics |
Ring Tongue Terminal 22-26AWG 8.73mm 3.55mm Loose Piece | Avnet America |
Terminal, inal, Body R 26-22 2 | TE Connectivity 327640 | RS Americas |
Special Order: TERMINAL,BODY R 26-22 2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Stud Size: #2 M2 Stud Diameter: 2.36 mm Closed Ring Tongue Terminal 26 – 22 AWG .12 – .4 mm² #2 | Ring Terminal | Part Number: 327640 | Internal Number: 327640 | 2.36 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 327640?
Additional datasheets, footprints and schematics for 327640 are listed on our Part Details page. You can also find images and similar parts to 327640 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327640 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327640 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327640 fall under?
The 327640 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327640 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327640 you can contact the distributor directly for product support, shipping queries etc.
Is the 327640 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327640 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 327640.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327640 often in real-time on the comparison pages.
What if I can't find stock of 327640?
You can fill out our help required form which you can use to request a quote for 327640 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.