Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bit Type | Combo |
---|---|
Hex Bit Size | #1 |
Length | 32mm |
RoHS Compliant | NA |
Replacement Bit, Combo, #1/#2 Tip | Newark Electronics |
Double Sided Combo Replacement Bit, 2-Pack | Klein Tools 32752 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plier Style | Flat Nose |
---|---|
Overall Length | 120mm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 32752?
Additional datasheets, footprints and schematics for 32752 are listed on our Part Details page. You can also find images and similar parts to 32752 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32752 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32752 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32752 fall under?
The 32752 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 32752 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32752 you can contact the distributor directly for product support, shipping queries etc.
Is the 32752 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32752 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 32752.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32752 often in real-time on the comparison pages.
What if I can't find stock of 32752?
You can fill out our help required form which you can use to request a quote for 32752 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.