Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 260.851g |
---|---|
Plating Material | Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal Orientation | Offset |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Stud Diameter | 14.27mm, .562in |
Tongue Thickness | .22in, 5.59mm |
Wire Size | 550000 – 650000CMA, 304mm² |
Barrel Inside Diameter | 27.31mm, 1.075in |
Overall Length | 126.24mm, 4.9701in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Two Crimps necessary., Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 25 |
Packaging Method | Box |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | No |
Stud Size | 1/2, M12 |
Wire/Cable Type | Copper |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TERMINAL,AMPOWER 600MCM 1/2 Wire Size: 304 mm² Wire Size: 550000 – 650000 CMA Stud Size: 1/2 M12 Stud Diameter: 14.27 mm Stud Diameter: .562 in 304 mm² 550000 – 650000 CMA 1/2 14.27 mm | Part Number: 327290-1 | Internal Number: 327290-1 | .562" | TE Connectivity | TE Store |
Terminal,ampower 600Mcm 1/2 Rohs Compliant: Yes |Amp Te Connectivity 327290-1 | Newark Electronics |
Splices Terminal Tin | Avnet America |
Terminal, Ampower 600Mcm 1/2 | TE Connectivity 327290-1 | RS Americas |
Where can I find additional details, specifications and documents for a 327290-1?
Additional datasheets, footprints and schematics for 327290-1 are listed on our Part Details page. You can also find images and similar parts to 327290-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327290-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327290-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327290-1 fall under?
The 327290-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327290-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327290-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 327290-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327290-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 327290-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327290-1 often in real-time on the comparison pages.
What if I can't find stock of 327290-1?
You can fill out our help required form which you can use to request a quote for 327290-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.