Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | Yes |
---|---|
Weight per Piece | 260.851g |
Plating Material | Tin |
Number of Holes | 2 |
Terminal Angle | Straight |
Military Part Class | Class II |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Tongue Thickness | .22in, 5.59mm |
Wire Size | 550000 – 650000CMA, 304mm² |
Barrel Inside Diameter | 27.31mm, 1.075in |
Stud Diameter | .562in, 14.27mm |
Overall Length | 126.24mm, 4.9701in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Two Crimps necessary., Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 25 |
Packaging Method | Box |
Sealable | No |
Wire/Cable Type | Copper |
Stud Size | M12, 1/2 |
Insulated | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TERMINAL, AMPOWER 600MCM 1/2 | TE Connectivity 327290 | RS Americas |
Terminal,ampower 600Mcm 1/2 Rohs Compliant: Yes |Amp Te Connectivity 327290 | Newark Electronics |
Power Terminal 126.24mm 49.53mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 327290?
Additional datasheets, footprints and schematics for 327290 are listed on our Part Details page. You can also find images and similar parts to 327290 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327290 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327290 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327290 fall under?
The 327290 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327290 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327290 you can contact the distributor directly for product support, shipping queries etc.
Is the 327290 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327290 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Boersig and TTI Europe have stock available or on a lead time for 327290.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327290 often in real-time on the comparison pages.
What if I can't find stock of 327290?
You can fill out our help required form which you can use to request a quote for 327290 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.