Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 136.531g |
---|---|
Inspection Slot | Yes |
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal Orientation | Offset |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Tongue Thickness | 4.32mm, .17in |
Stud Diameter | 14.27mm, .562in |
Barrel Inside Diameter | .819in, 20.8mm |
Overall Length | 4.55in, 115.57mm |
Wire Size | 325000 – 375000CMA, 177mm² |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 25 |
Packaging Method | Box |
Insulated | No |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | M12, 1/2 |
Wire/Cable Type | Copper |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Terminal,ampower 350Mcm 1/2 Rohs Compliant: Yes |Amp Te Connectivity 327287-3 | Newark Electronics |
SOLIS SP SPD22-16COM22-18MIL1486 | TE Connectivity 327287-3 | RS Americas |
Lug Terminal 115.57mm 38.35mm | Avnet America |
Where can I find additional details, specifications and documents for a 327287-3?
Additional datasheets, footprints and schematics for 327287-3 are listed on our Part Details page. You can also find images and similar parts to 327287-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327287-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327287-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327287-3 fall under?
The 327287-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327287-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327287-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 327287-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327287-3 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 327287-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327287-3 often in real-time on the comparison pages.
What if I can't find stock of 327287-3?
You can fill out our help required form which you can use to request a quote for 327287-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.