Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$22.75
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$34.20
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$37.06
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$36.50
|
11
in stock
|
Buy Now | |
Avnet America
from US$16.00
|
-
|
Buy Now | |
RS Americas
from US$18.90
|
-
|
Buy Now | |
Boersig
from US$21.90
|
-
|
Buy Now | |
TE Store
from US$38.82
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | Yes |
Weight per Piece | 136.531g |
Number of Holes | 2 |
Terminal Angle | Straight |
Military Part Class | Class II |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Barrel Inside Diameter | 20.8mm, .819in |
Tongue Thickness | .17in, 4.32mm |
Stud Diameter | .562in, 14.27mm |
Overall Length | 115.57mm, 4.55in |
Wire Size | 325000 – 375000CMA, 177mm² |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 25 |
Packaging Method | Box |
Stud Size | M12, 1/2 |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminal,ampower 350Mcm 1/2 |Amp Te Connectivity 327287 | Newark Electronics |
TERMINAL AMPOWER 350MCM 1/2 | Rapid Electronics |
TE Connectivity TERMINAL AMPOWER 350MCM 1/2 Ring Termina | Distrelec |
Splices Terminal Tin | Avnet America |
Terminal, Ampower 350Mcm 1/2 | TE Connectivity 327287 | RS Americas |
Special Order: TERMINAL,AMPOWER 350MCM 1/2 Wire Size: 177 mm² Wire Size: 325000 – 375000 CMA Stud Size: 1/2 M12 Stud Diameter: 14.27 mm Stud Diameter: .562 in 177 mm² 325000 – 375000 CMA 1/2 14.27 mm | Part Number: 327287 | Internal Number: 327287 | .562" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 327287?
Additional datasheets, footprints and schematics for 327287 are listed on our Part Details page. You can also find images and similar parts to 327287 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327287 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327287 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327287 fall under?
The 327287 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327287 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327287 you can contact the distributor directly for product support, shipping queries etc.
Is the 327287 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327287 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 327287.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327287 often in real-time on the comparison pages.
What if I can't find stock of 327287?
You can fill out our help required form which you can use to request a quote for 327287 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.