Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0327286-0,
009108-000 |
Plating Material | Tin |
---|---|
Weight per Piece | 113.398g |
Inspection Slot | Yes |
Number of Holes | 2 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Rectangular Tongue |
Overall Length | 112.52mm, 4.4299in |
Tongue Thickness | .16in, 4.06mm |
Barrel Inside Diameter | 19.25mm, .758in |
Wire Size | 152mm², 275000 – 325000CMA |
Stud Diameter | .562in, 14.27mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 25 |
Stud Size | M12, 1/2 |
Insulated | No |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TERMINAL,AMPOWER 300MCM 1/2 | Heilind Electronics |
Terminal,ampower 300Mcm 1/2 Rohs Compliant: Yes |Amp Te Connectivity 327286 | Newark Electronics |
Power Terminal 112.52mm 35.56mm Tin | Avnet America |
Terminal, Ampower 300Mcm 1/2 | TE Connectivity 327286 | RS Americas |
Where can I find additional details, specifications and documents for a 327286?
Additional datasheets, footprints and schematics for 327286 are listed on our Part Details page. You can also find images and similar parts to 327286 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327286 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327286 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327286 fall under?
The 327286 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327286 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327286 you can contact the distributor directly for product support, shipping queries etc.
Is the 327286 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327286 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 327286.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327286 often in real-time on the comparison pages.
What if I can't find stock of 327286?
You can fill out our help required form which you can use to request a quote for 327286 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.