Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Chemical Solution | Alkoxy Silicone |
---|---|
Color | Tan |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cutter Type | Oblique |
---|---|
Overall Length | 115mm |
Cut Type | Flush |
Cutting Capacity Max | 0.6mm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 32728?
Additional datasheets, footprints and schematics for 32728 are listed on our Part Details page. You can also find images and similar parts to 32728 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32728 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32728 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32728 fall under?
The 32728 is listed under Chemicals & Adhesives > More Chemicals & Adhesives.
Can I view similar or alternative parts?
You can view similar parts to 32728 when available in the More Chemicals & Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32728 you can contact the distributor directly for product support, shipping queries etc.
Is the 32728 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32728 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 32728.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32728 often in real-time on the comparison pages.
What if I can't find stock of 32728?
You can fill out our help required form which you can use to request a quote for 32728 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.