Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cutter Type | Oblique |
---|---|
Overall Length | 115mm |
Cut Type | Full Flush |
Cutting Capacity Max | 1mm |
RoHS Compliant | NA |
Tools, Cutters | Newark Electronics |
ESD Safe Precision Oblique Angled 29Ao Cutters Full Flush | Wiha Tools 32724 | RS Americas |
Where can I find additional details, specifications and documents for a 32724?
Additional datasheets, footprints and schematics for 32724 are listed on our Part Details page. You can also find images and similar parts to 32724 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32724 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32724 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32724 fall under?
The 32724 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters > Electronic.
Can I view similar or alternative parts?
You can view similar parts to 32724 when available in the Electronic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32724 you can contact the distributor directly for product support, shipping queries etc.
Is the 32724 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32724 have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for 32724.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32724 often in real-time on the comparison pages.
What if I can't find stock of 32724?
You can fill out our help required form which you can use to request a quote for 32724 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.