Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Zinc |
---|---|
Color Code | Violet |
Accepts Wire Insulation Diameter Range | .13 – .145in, 3.3 – 3.68mm |
Packaging Method | Carton |
Connector Type | Shielded Wire Crimp |
Termashield Assy,.130-.145 Rohs Compliant: No |Amp Te Connectivity 327137 | Newark Electronics |
Connector Accessories Ferrule | Avnet America |
INTERCONNECT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 327137?
Additional datasheets, footprints and schematics for 327137 are listed on our Part Details page. You can also find images and similar parts to 327137 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327137 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327137 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327137 fall under?
The 327137 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 327137 when available in the RF Connector Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327137 you can contact the distributor directly for product support, shipping queries etc.
Is the 327137 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327137 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for 327137.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327137 often in real-time on the comparison pages.
What if I can't find stock of 327137?
You can fill out our help required form which you can use to request a quote for 327137 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.