Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Rows | 1 Row, 1Rows |
---|---|
No. of Positions | 12Ways |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Pitch Spacing | - |
Rated Current | 82A |
Rated Voltage | 500V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Category | CSA UL VDE |
Colour | Natural |
Current Rating | 82A |
Operating Temperature Max | 80°C |
Voltage Rating VAC | 500V |
Wire Area Size Max | 10mm² |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cutter Type | Oval Head |
---|---|
Overall Length | 115mm |
Cut Type | Flush |
Cutting Capacity Max | 1.2mm |
Cutting Edge Hardness | - |
Product Range | - |
Where can I find additional details, specifications and documents for a 32712?
Additional datasheets, footprints and schematics for 32712 are listed on our Part Details page. You can also find images and similar parts to 32712 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32712 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32712 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32712 fall under?
The 32712 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 32712 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32712 you can contact the distributor directly for product support, shipping queries etc.
Is the 32712 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32712 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 32712.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32712 often in real-time on the comparison pages.
What if I can't find stock of 32712?
You can fill out our help required form which you can use to request a quote for 32712 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.