Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | 327 Series |
RoHS: | Unknown |
Cutter Type | Tapered |
---|---|
Overall Length | 115mm |
Cut Type | Flush |
Cutting Capacity Max | 1.2mm |
Product Range | 327 Series |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blade Length | 203.2mm |
---|---|
Overall Length | 339.7mm |
RoHS Compliant | NA |
Tip Size 1:- | Newark Electronics |
Adjustable Screwdriver, Sq #1, #2 | Klein Tools 32708 | RS Americas |
Where can I find additional details, specifications and documents for a 32708?
Additional datasheets, footprints and schematics for 32708 are listed on our Part Details page. You can also find images and similar parts to 32708 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32708 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32708 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32708 fall under?
The 32708 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 32708 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32708 you can contact the distributor directly for product support, shipping queries etc.
Is the 32708 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32708 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Farnell have stock available or on a lead time for 32708.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32708 often in real-time on the comparison pages.
What if I can't find stock of 32708?
You can fill out our help required form which you can use to request a quote for 32708 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.