32706 Hand & Workholding Tools by Wiha Tools

TAPERED CUTTER, BEVEL, 1.4MM, 115MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.72

Distributor Stock
Logo for Farnell
Farnell
from US$63.54
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.72
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.28
-
Buy Now

Specifications

Cutter Type Tapered
Overall Length 115mm
Cut Type Bevel
Cutting Capacity Max 1.4mm
RoHS Compliant NA


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 32706?

Additional datasheets, footprints and schematics for 32706 are listed on our Part Details page. You can also find images and similar parts to 32706 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 32706 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32706 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 32706 fall under?

The 32706 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters > Electronic.

Can I view similar or alternative parts?

You can view similar parts to 32706 when available in the Electronic range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 32706 you can contact the distributor directly for product support, shipping queries etc.

Is the 32706 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 32706 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 32706.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 32706 often in real-time on the comparison pages.

What if I can't find stock of 32706?

You can fill out our help required form which you can use to request a quote for 32706 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay