Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | DIN Mounting Rail |
---|---|
For Use With | Racks & Cabinets |
Length | 1m |
Height | 7.29mm |
Width | 35.03mm |
Rail Material | Aluminium |
Fixing Centres | 35mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
DIN MOUNTING RAIL,35MM ,ALUMINIUM | element14 |
Din Mounting Rail,35Mm ,aluminium | Newark Electronics |
DIN MOUNTING RAIL, ALUMINIUM, 35MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MicroPython Sticker | Adafruit Industries 3270 | RS Americas |
Where can I find additional details, specifications and documents for a 3270?
Additional datasheets, footprints and schematics for 3270 are listed on our Part Details page. You can also find images and similar parts to 3270 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3270 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3270 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3270 fall under?
The 3270 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3270 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3270 you can contact the distributor directly for product support, shipping queries etc.
Is the 3270 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3270 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for 3270.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3270 often in real-time on the comparison pages.
What if I can't find stock of 3270?
You can fill out our help required form which you can use to request a quote for 3270 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.