Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0450
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
1,043
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
1,043
in stock
|
Buy Now | |
element14
from US$0.90
|
1,043
in stock
|
Buy Now | |
Toby Electronics
from US$0.0450
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$1.29
|
495
in stock
|
Buy Now | |
Relay Specialties
from US$0.57
|
78
in stock
|
Buy Now | |
Chip One Stop
from US$8.19
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Carlton-Bates
from US$0.64
|
-
|
Buy Now |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Midget Flange |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.34 |
Average Bulb Life | 4000h |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Rating | 0.04A |
External Diameter | 7.37mm |
External Length / Height | 16mm |
LED / Lamp Size | T-1 3/4 |
Operating Current DC | 0.04A |
Operating life Time | 4000h |
Power Rating | 1.12W |
Supply Voltage V DC | 28V |
Total Light Output | 4.3lm |
Voltage Rating | 28V |
Voltage Rating VAC | 28V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Midget Flange |
Bulb Size | T-1 3/4 (5mm) |
MSCP | - |
Average Bulb Life | 4000h |
Product Range | - |
Current Rating | 40mA |
Length | 16mm |
Light Source | Incandescent |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Midget Flange |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.34 |
Average Bulb Life | 4000h |
Product Range | - |
LAMP | Relay Specialties |
28 V 0.04 A T-1 3/4 Flange Mount Miniature Incandescent Lamp | Future Electronics |
Lamp, Miniature Incandescent | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Light Source | Incandescent |
---|---|
Lamp Base Type | Midget Flange / SX6s |
Input Power | - |
Input Voltage | 28V |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Midget Flange |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.34 |
Average Bulb Life | 4000h |
Power Rating | 1.12W |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 327?
Additional datasheets, footprints and schematics for 327 are listed on our Part Details page. You can also find images and similar parts to 327 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327 fall under?
The 327 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 327 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327 you can contact the distributor directly for product support, shipping queries etc.
Is the 327 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Toby Electronics and RS Americas have stock available or on a lead time for 327.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327 often in real-time on the comparison pages.
What if I can't find stock of 327?
You can fill out our help required form which you can use to request a quote for 327 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.