Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height - Imperial | 2.05" |
---|---|
External Height - Metric | 52mm |
External Diameter - Imperial | - |
External Diameter - Metric | - |
External Width - Imperial | 3.58" |
External Width - Metric | 91mm |
Handle Material | ABS (Acrylonitrile Butadiene Styrene) |
Handle Type | Tray |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
External Depth | 15mm |
External Depth - Imperial | 0.59" |
External Depth - Metric | 15mm |
External Length / Height | 52mm |
External Width | 91mm |
Fixing Centres | 90.5mm |
Fixing Centres LxW | 40.5 |
Height | 52mm |
Material | ABS |
Overall Length | 52mm |
Overall Width | 101mm |
Thread Size | M3 |
Handle, 3.58" X 2.05", Abs | Newark Electronics |
HANDLE, TRAY, BLACK, ABS | element14 |
Where can I find additional details, specifications and documents for a 3269.1003?
Additional datasheets, footprints and schematics for 3269.1003 are listed on our Part Details page. You can also find images and similar parts to 3269.1003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3269.1003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3269.1003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3269.1003 fall under?
The 3269.1003 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 3269.1003 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3269.1003 you can contact the distributor directly for product support, shipping queries etc.
Is the 3269.1003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3269.1003 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 3269.1003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3269.1003 often in real-time on the comparison pages.
What if I can't find stock of 3269.1003?
You can fill out our help required form which you can use to request a quote for 3269.1003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.