Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | BNC Coaxial |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Jack |
Inter Series Connector B | Mini Banana |
Convert To Positions | 2Ways |
Convert To Gender | Plug |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Connector Type | Adaptor |
Adapter, Bnc Jack-Mini Double Banana Plug | Newark Electronics |
ADAPTOR, BNC JACK-MINI DBL BANANA PLUG | element14 |
Where can I find additional details, specifications and documents for a 3269?
Additional datasheets, footprints and schematics for 3269 are listed on our Part Details page. You can also find images and similar parts to 3269 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3269 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3269 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3269 fall under?
The 3269 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 3269 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3269 you can contact the distributor directly for product support, shipping queries etc.
Is the 3269 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3269 have stock available?
Authorised distributors including Farnell, Newark Electronics, RS Americas, element14 and TestEquity have stock available or on a lead time for 3269.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3269 often in real-time on the comparison pages.
What if I can't find stock of 3269?
You can fill out our help required form which you can use to request a quote for 3269 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.