Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .329g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | Yes |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | 11.33mm, .4461in |
Barrel Inside Diameter | 1.65mm, .065in |
Stud Diameter | .119in, 3.02mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Stud Size | #4, M2.5 |
Insulated | No |
Sealable | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Budg R 22-16 Comm 22-18 Mil 4 |Amp Te Connectivity 326850 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 11.33mm 4.62mm Tin Loose Piece | Avnet America |
Budg R 22-16 Comm 22-18 Mil 4 | TE Connectivity 326850 | RS Americas |
Where can I find additional details, specifications and documents for a 326850?
Additional datasheets, footprints and schematics for 326850 are listed on our Part Details page. You can also find images and similar parts to 326850 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326850 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326850 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326850 fall under?
The 326850 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326850 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326850 you can contact the distributor directly for product support, shipping queries etc.
Is the 326850 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326850 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 326850.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326850 often in real-time on the comparison pages.
What if I can't find stock of 326850?
You can fill out our help required form which you can use to request a quote for 326850 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.