Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.44
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$25.82
|
13
in stock
|
Buy Now | |
TE Store
from US$44.94
|
100
in stock
|
Buy Now | |
Heilind Electronics
from US$22.06
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$27.15
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$42.05
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$30.50
|
13
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$22.06
|
12
in stock
|
Buy Now | |
RS Americas
from US$18.77
|
2
in stock
|
Buy Now | |
Avnet America
from US$17.44
|
-
|
Buy Now | |
Boersig
from US$24.85
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 226.328g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal Orientation | Offset |
Military Part Class | Class II |
Terminal & Splice Type | Rectangular Tongue |
Wire Size | 304mm², 550000 – 650000CMA |
Overall Length | 4.2197in, 107.18mm |
Tongue Thickness | .22in, 5.59mm |
Stud Diameter | .39in, 9.91mm |
Barrel Inside Diameter | 27.31mm, 1.075in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727., Two Crimps necessary. |
Packaging Method | Box |
Packaging Quantity | 25 |
Insulated | No |
Wire/Cable Type | Copper |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | 3/8 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TERMINAL,AMPOWER 600MCM 3/8 Wire Size: 304 mm² Wire Size: 550000 – 650000 CMA Stud Size: 3/8 Stud Diameter: 9.91 mm Stud Diameter: .39 in 304 mm² 550000 – 650000 CMA 3/8 9.91 mm | Part Number: 326809-1 | Internal Number: 326809-1 | .39" | TE Connectivity | TE Store |
TERMINAL,AMPOWER 600MCM 3/8 | Heilind Electronics |
Heavy Duty Power Connectors Term Ampwr 600Mcm |Amp Te Connectivity 326809-1 | Newark Electronics |
TERMINAL AMPOWER 600MCM 3/8 | Rapid Electronics |
TE Connectivity - AMP AMPOWER Ring Terminal 304mm2 | Distrelec |
TERMINAL, AMPOWER 600MCM 3/8 | TE Connectivity 326809-1 | RS Americas |
Power Terminal 107.18mm 49.53mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 326809-1?
Additional datasheets, footprints and schematics for 326809-1 are listed on our Part Details page. You can also find images and similar parts to 326809-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326809-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326809-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326809-1 fall under?
The 326809-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326809-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326809-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 326809-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326809-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 326809-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326809-1 often in real-time on the comparison pages.
What if I can't find stock of 326809-1?
You can fill out our help required form which you can use to request a quote for 326809-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.