Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 220.841g |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Number of Holes | 2 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Tongue Thickness | .2in, 5.08mm |
Overall Length | 102.9mm, 4.0512in |
Wire Size | 253mm², 450000 – 550000CMA |
Stud Diameter | .39in, 9.91mm |
Barrel Inside Diameter | .981in, 24.92mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 25 |
Wire/Cable Type | Copper |
Insulated | No |
Sealable | No |
Stud Size | 3/8 |
Barrel Type | Closed Barrel |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TERMINAL,AMPOWER 500MCM 3/8 Wire Size: 228 – 278 mm² Wire Size: 450000 – 550000 CMA Stud Size: 3/8 Stud Diameter: 9.91 mm Stud Diameter: .39 in 228 – 278 mm² 450000 – 550000 CMA 3/8 9.91 mm | Part Number: 326808-3 | Internal Number: 326808-3 | .39" | TE Connectivity | TE Store |
Terminal,ampower 500Mcm 3/8 Rohs Compliant: Yes |Amp Te Connectivity 326808-3 | Newark Electronics |
Splices Terminal Tin | Avnet America |
Terminal, Ampower 500Mcm 3/8 | TE Connectivity 326808-3 | RS Americas |
Where can I find additional details, specifications and documents for a 326808-3?
Additional datasheets, footprints and schematics for 326808-3 are listed on our Part Details page. You can also find images and similar parts to 326808-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326808-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326808-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326808-3 fall under?
The 326808-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326808-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326808-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 326808-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326808-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 326808-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326808-3 often in real-time on the comparison pages.
What if I can't find stock of 326808-3?
You can fill out our help required form which you can use to request a quote for 326808-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.